ASUS ROG Strix G17 G713RW-LL108W, AMD Ryzen™ 7, 3.2 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Strix G17 G713RW-LL108W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Grey