ASUS logo

ASUS TUF Gaming F17 FX706HCB-HX152T Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10192
Info modified on:
28 Jan 2025, 10:32:38
Short summary description ASUS TUF Gaming F17 FX706HCB-HX152T Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS TUF Gaming F17 FX706HCB-HX152T, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS TUF Gaming F17 FX706HCB-HX152T Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS TUF Gaming F17 FX706HCB-HX152T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.