ASUS logo

ASUS TUF Gaming F15 FX506HC-HN119T Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3479
Info modified on:
06 Jun 2025, 12:47:34
Short summary description ASUS TUF Gaming F15 FX506HC-HN119T Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS TUF Gaming F15 FX506HC-HN119T, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS TUF Gaming F15 FX506HC-HN119T Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS TUF Gaming F15 FX506HC-HN119T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.