ASUS logo

ASUS ROG Zephyrus Duo 15 SE GX551QS-HB154T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home German Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60591
Info modified on:
01 Feb 2025, 05:04:27
Short summary description ASUS ROG Zephyrus Duo 15 SE GX551QS-HB154T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home German Black:

ASUS ROG Zephyrus Duo 15 SE GX551QS-HB154T, AMD Ryzen™ 9, 3.1 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Zephyrus Duo 15 SE GX551QS-HB154T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home German Black:

ASUS ROG Zephyrus Duo 15 SE GX551QS-HB154T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.