ASUS logo

ASUS ROG Zephyrus G14 GA401IV-HA294T AMD Ryzen™ 7 4800HS Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56363
Info modified on:
08 Nov 2024, 04:42:59
Short summary description ASUS ROG Zephyrus G14 GA401IV-HA294T AMD Ryzen™ 7 4800HS Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS ROG Zephyrus G14 GA401IV-HA294T, AMD Ryzen™ 7, 2.9 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus G14 GA401IV-HA294T AMD Ryzen™ 7 4800HS Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS ROG Zephyrus G14 GA401IV-HA294T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800HS, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.