ASUS logo

ASUS ROG Zephyrus Duo GX550LXS-HC060T Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38958
Info modified on:
24 Jan 2025, 20:33:44
Short summary description ASUS ROG Zephyrus Duo GX550LXS-HC060T Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Italian Black:

ASUS ROG Zephyrus Duo GX550LXS-HC060T, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Zephyrus Duo GX550LXS-HC060T Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 Super Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Italian Black:

ASUS ROG Zephyrus Duo GX550LXS-HC060T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.