ASUS logo

ASUS ROG Zephyrus Duo GX550LXS-XS99 Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70301
Info modified on:
03 Jan 2024, 16:43:42
Short summary description ASUS ROG Zephyrus Duo GX550LXS-XS99 Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus Duo GX550LXS-XS99, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Zephyrus Duo GX550LXS-XS99 Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus Duo GX550LXS-XS99. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.