ASUS logo

ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91354
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home

ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

POWER MEETS PORTABILITY
Within a lightweight and ultra-slim metal frame, the new ROG Zephyrus M fuses well-rounded performance with an exhilarating Windows 10 gaming experience. The latest 9th Gen Intel Core i7 CPU and NVIDIA® GeForce RTX™ 2060 GPU blaze through serious work and play, while up to 1TB of RAID 0 SSD storage provides ultra-fast load times across a vast library of games and apps. Immerse yourself in the 240Hz/3ms IPS-level display with super-narrow bezels, and go deeper with Hi-Res ESS Sabre audio.

SLEEK, STRONG, AND ULTRA-SLIM
The impressively lightweight form belies heavyweight power. At 18.9mm thin and 1.9kg, the Zephyrus M GU502 is 25% thinner and 45% lighter than typical 15’’ laptops. But it refuses to compromise between work and play, delivering dynamic performance and refined styling that’s truly the best of both worlds. Its sleek, reinforced metal chassis makes it resilient against everyday use and wear, while the subtle, soft-touch skin along the palm rest keeps it looking clean and professional for work anywhere.

STRENGTH WITHOUT THE WEIGHT
Forged from a special magnesium-aluminum alloy, the chassis is machined down to exceptional thinness while maintaining the strength and durability needed for everyday use.

SUBTLE YET STRIKING
The streamlined design stuns in its details. Contrasting brush finishes slice across the lid, dovetailing precisely with the strategic cut that frees airflow out the back. Subtle diamond cuts chamfer the exterior edges and dig deeper near the touchpad to let you open the laptop effortlessly with one finger. The ROG logo glows fire red, creating a striking visual contrast against the brushed black metal.

OVERACHIEVE WITH SPEED
Speed, power, and portability achieve a perfect balance in the well-rounded ROG Zephyrus M. Its ultra-slim frame houses a powerful 9th gen Intel® Core i7-9750H CPU with NVIDIA GeForce RTX™ 2060 graphics that can reach 1435MHz at 90W in Turbo mode. With up to 32GB of DDR4-2666 RAM and 1TB of speedy RAID 0 SSD storage, you can blaze through everyday work and multitasking faster, with lightning-fast load times even for heavy duty apps and large games. The ROG Zephyrus M slices through anything you throw at it.

DO MORE ON THE MOVE
Longer battery life makes true portability a reality in the versatile ROG Zephyrus M. Unplug and take full advantage of its easy-to-carry form factor with up to 8 hours of battery life* on a single charge. NVIDIA Optimus technology improves efficiency by intelligently turning off the discrete GPU when dedicated graphics power isn’t required, giving you more battery life for everyday work and productivity without slowing gaming performance.

*Performance may vary based on system configuration. Battery life tested with NVIDIA® GeForce® RTX 2060 GPU, Intel® Core™ i7-9750H CPU, 240Hz display, and 16GB of DDR4 SDRAM

TAP INTO PORTABLE TYPE-C POWER
USB Power Delivery supports secondary charging from portable power packs, so you don't have to fight for a socket when the battery gets low. Fast-charging support reverses the direction, using up to 3A to quickly rejuvenate smartphones and other devices. If you’re not loading the CPU or discrete GPU with intensive tasks, you can use a smaller adapter up to 65W that lightens your load on the road.
*USB power pack and Type-C adapter sold separately
*65W Type-C adapter available as a bundled accessory in select regions

TRUE COLOR AND SPEED ON DISPLAY
Outstanding colors and smooth gameplay unite in the vibrant 240Hz/3ms IPS-level display. The 15.6-inch panel is framed by slim 6.2-mm bezels, creating an 81% screen-to-body ratio that feels expansive. Combining full sRGB coverage with wide viewing angles makes the screen ideal for showcasing visual projects and media. The fast 240Hz refresh rate enables true high-FPS gameplay, while the 3ms grey-to-grey response time ensures crisper, clearer graphics even during intense, fast-paced matches.

HEAR ESS® SABRE AUDIO ROAR
Rarify your headphone experience by plugging in to the premium ESS® Sabre HiFi digital-to-analog converter (DAC) with Hi-Res Audio certification. The DAC delivers broader dynamic range with less distortion, giving you richer, clearer highs and lows, and you can immerse deeper with virtual 7.1-channel surround sound. Sans headset, the Zephyrus M’s Smart Amp-powered speakers let you to turn up the volume for more bass and dynamic range, without damaging the cones or compromising sound quality.

THE KEYS TO CUSTOMIZATION
Type in style with a desktop-inspired keyboard made for gaming. Function keys are spaced and grouped for easy identification alongside dedicated hot keys that keep essential commands within easy reach. Full N-Key rollover ensures that simultaneous presses register correctly, increasing precision. Highlight key controls for different games and workflows with per-key RGB customization*, and coordinate colors and visual effects across all of your compatible peripherals with Aura Sync
*Requires Aura Creator, which will be available starting June 2019.
*Lighting may vary based on system configurations.

INTELLIGENT COOLING IMPROVES YOUR EXPERIENCE
ROG's Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each chassis and components, no matter what you’re doing. The Zephyrus M's self-cleaning thermal module ejects dust to improve longevity, dual n-Blade fans spin 83 blades each to increase airflow, and ultra-thin fins expand the surface area for heat dissipation. ROG Armoury Crate software seamlessly switches between operating modes to optimize performance and acoustics for the task.

COMPREHENSIVE CONNECTIVITY
The ROG Zephyrus M has the connections you need for work and play. Alongside the USB 3.1 Gen 2 Type-C™ with DisplayPort™ 1.4 and Power Delivery, there’s a Type-A port for ultra-fast data transfers, and two USB 3.1 Gen 1 ports for must-have gear. HDMI 2.0 supports 4K UHD output at up to 60Hz for big-screen gaming and entertainment. Surf the web with 802.11ac Gigabit Wi-Fi, or connect to Gigabit Ethernet to get the lowest latency for serious multiplayer matches and LAN parties.

UNIFIED SYSTEM TUNING AND PERSONALIZATION
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

GEAR UP AND GO
Arm yourself with a full collection of gaming gear and accessories. Stream anywhere with the ROG GC21 external camera, capable of capturing Full HD footage at 60 FPS. Keep superior precision and control close at hand with the Aura Sync-compatible ROG Strix Impact optical gaming mouse. Get clearer audio and voice chat with the Cerberus V1 headset, featuring 60-mm neodymium-magnet drivers for immersive sound. And carry it all with you to go in a durable 15” ROG backpack.
*Bundled peripherals are varied by regions

Short summary description ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus M GU502LW-AZ081T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus M GU502LW-AZ081T Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus M GU502LW-AZ081T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.