ASUS logo

ASUS ROG Mothership GZ700GX-EV002T Intel® Core™ i9 i9-8950HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49785
Info modified on:
02 Jun 2025, 18:21:20
Short summary description ASUS ROG Mothership GZ700GX-EV002T Intel® Core™ i9 i9-8950HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Mothership GZ700GX-EV002T, Intel® Core™ i9, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 1.54 TB

Long summary description ASUS ROG Mothership GZ700GX-EV002T Intel® Core™ i9 i9-8950HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen Full HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Mothership GZ700GX-EV002T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.54 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.