ASUS logo

ASUS NovaGo TP370QL-EL002T Qualcomm Snapdragon 835 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43768
Info modified on:
29 Jan 2025, 19:48:15
Short summary description ASUS NovaGo TP370QL-EL002T Qualcomm Snapdragon 835 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Grey:

ASUS NovaGo TP370QL-EL002T, Qualcomm Snapdragon, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS NovaGo TP370QL-EL002T Qualcomm Snapdragon 835 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Grey:

ASUS NovaGo TP370QL-EL002T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Qualcomm Snapdragon, Processor model: 835, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 S

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.