ASUS logo

ASUS C90S-AK037C Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17107
Info modified on:
30 Jan 2025, 20:05:09
Short summary description ASUS C90S-AK037C Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

ASUS C90S-AK037C, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description ASUS C90S-AK037C Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

ASUS C90S-AK037C. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.