ASUS logo

ASUS Zenbook UX32VD-R3046P Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Pro Aluminium

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37786
Info modified on:
22 Jan 2025, 06:16:10
Short summary description ASUS Zenbook UX32VD-R3046P Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Pro Aluminium:

ASUS Zenbook UX32VD-R3046P, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 6 GB, 524 GB

Long summary description ASUS Zenbook UX32VD-R3046P Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Pro Aluminium:

ASUS Zenbook UX32VD-R3046P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Aluminium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.