ASUS logo

ASUS ZenPad 3S 10 Z500M-1J037A Mediatek 128 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12276
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ZenPad 3S 10 Z500M-1J037A Mediatek 128 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver:

ASUS ZenPad 3S 10 Z500M-1J037A, 24.6 cm (9.7"), 2048 x 1536 pixels, 128 GB, 4 GB, Android 6.0, Silver

Long summary description ASUS ZenPad 3S 10 Z500M-1J037A Mediatek 128 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Silver:

ASUS ZenPad 3S 10 Z500M-1J037A. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.1 GHz, Processor family: Mediatek, Processor model: MT8176. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 430 g. Operating system installed: Android 6.0. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.