ASUS logo

ASUS ZenPad 10 Audio Dock DA01 mobile device dock station Tablet Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113573
Info modified on:
14 Mar 2024, 18:49:27
Short summary description ASUS ZenPad 10 Audio Dock DA01 mobile device dock station Tablet Grey:

ASUS ZenPad 10 Audio Dock DA01, Asus, Asus Z300C, Z300CG, Z300CL, Bluetooth, Grey

Long summary description ASUS ZenPad 10 Audio Dock DA01 mobile device dock station Tablet Grey:

ASUS ZenPad 10 Audio Dock DA01. Basic device type: Tablet, Brand compatibility: Asus, Compatibility: Asus Z300C, Z300CG, Z300CL. Bluetooth. Width: 248.6 mm, Depth: 8.6 mm, Height: 176.3 mm, Weight: 455 g. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.