ASUS logo

ASUS W2W-7M012G, ES Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 300 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17779
Info modified on:
24 Jan 2025, 20:57:43
Short summary description ASUS W2W-7M012G, ES Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 300 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate:

ASUS W2W-7M012G, ES, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 2 GB, 300 GB

Long summary description ASUS W2W-7M012G, ES Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 300 GB AMD Mobility Radeon HD 2600 Windows Vista Ultimate:

ASUS W2W-7M012G, ES. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 300 GB. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Ultimate. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.