ASUS logo

ASUS A7U-7S076C, BE TL-60 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26737
Info modified on:
23 Jan 2025, 19:00:13
Short summary description ASUS A7U-7S076C, BE TL-60 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Home Premium:

ASUS A7U-7S076C, BE, 2 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 3 GB, 250 GB, Windows Vista Home Premium

Long summary description ASUS A7U-7S076C, BE TL-60 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1250 Windows Vista Home Premium:

ASUS A7U-7S076C, BE. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1250. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.