location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5RL-AP205C, EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NM6A1374274CAK50AY
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5450 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 200 GB DVD Super Multi DL
  • - AMD Radeon X1100
  • - Bluetooth 2.0+EDR
  • - 3.3 h 65 W
  • - Windows Vista Home Premium
Long product name ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium :
The long product name of ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F5RL-AP205C - Intel Core 2 Duo T5450, 2048MB DDR2 RAM, 200GB SATA HDD, DVD Super Multi DL, 15.4" WXGA TFT, 1.3M Webcam, Bluetooth 2.0, Card Reader, Windows Vista Home Premium
More>>>
ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium:
The official description of ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.4 " Widescreen Gateway to the World of Entertainment
The 15.4" widescreen F5Rl will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS F5Rl and treat yourself to the ultimate visual and audio experience

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS F5Rl notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Short summary description ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium:
This short summary of the ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F5RL-AP205C, EN, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 200 GB

Long summary description ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS F5RL-AP205C, EN. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1100. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5450
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Processor core voltage (AC)
1.075 - 1.175 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon X1100
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30787
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
3.3 h
Power
AC adapter power
65 W
AC adapter input voltage
110/220 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
27 mm
Weight *
2.65 kg
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:33:56
Uk has collected 2 expert reviews for ASUS F5RL-AP205C, EN Intel® Core™2 Duo T5450 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB AMD Radeon X1100 Windows Vista Home Premium and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2014-01-01 01:33:56
Laptop speakers are generally useless - too underpowered to be used for anything other than general Windows beeps. The Asus F5RL-AP205C is a rare exception, though. Unusually, its speakers are placed at the front underside of the system and while still...
Good Good value, Bright screen, Great battery life, Impressive audio...
Bad Sluggish performance...
Bottom line Laptop speakers are generally useless - too underpowered to be used for anything other than general Windows beeps. The Asus F5RL-AP205C is a rare exception, though. Unusually, its speakers are placed at the front underside of the system and while still...
80%
expertreviews.co.uk
Updated:
2014-01-01 01:33:56
A looker, but not a keeper. A solid budget buy, but outclassed by fine competition this time. Slip the Asus from its packaging and you might mistake it for a much more expensive laptop. Its not gaudy or covered in chrome strips, and the sombre gre...
60%