ASUS logo

ASUS EeeBook X205TA-BING-FD015B Z3735 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Blue

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58316
Info modified on:
01 Feb 2025, 05:15:04
Short summary description ASUS EeeBook X205TA-BING-FD015B Z3735 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Blue:

ASUS EeeBook X205TA-BING-FD015B, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB, Windows 8.1

Long summary description ASUS EeeBook X205TA-BING-FD015B Z3735 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Blue:

ASUS EeeBook X205TA-BING-FD015B. Product type: Laptop, Form factor: Clamshell. Processor model: Z3735, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.