ASUS logo

ASUS X206HA-FD0103T Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93203
Info modified on:
22 Jan 2025, 05:32:50
Short summary description ASUS X206HA-FD0103T Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue:

ASUS X206HA-FD0103T, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 4 GB, 32 GB, Windows 10 Home

Long summary description ASUS X206HA-FD0103T Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 4 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Blue:

ASUS X206HA-FD0103T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 980 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.