ASUS logo

ASUS Vivobook E200HA-FD0005TS-BE Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 2 GB 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100561
Info modified on:
22 Jan 2025, 06:07:42
Short summary description ASUS Vivobook E200HA-FD0005TS-BE Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 2 GB 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 White:

ASUS Vivobook E200HA-FD0005TS-BE, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook E200HA-FD0005TS-BE Intel Atom® x5-Z8300 Laptop 29.5 cm (11.6") 2 GB 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 White:

ASUS Vivobook E200HA-FD0005TS-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: White. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.