ASUS logo

ASUS R417MA-WX0059H Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170901
Info modified on:
22 Jan 2025, 06:11:50
Short summary description ASUS R417MA-WX0059H Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, Blue:

ASUS R417MA-WX0059H, Intel® Celeron®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS R417MA-WX0059H Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, Blue:

ASUS R417MA-WX0059H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, Blue. Weight: 1.65 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.