ASUS logo

ASUS Transformer Pad TF303K-1B021A Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37549
Info modified on:
25 Jul 2023, 10:13:49
Short summary description ASUS Transformer Pad TF303K-1B021A Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF303K-1B021A, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, White

Long summary description ASUS Transformer Pad TF303K-1B021A Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF303K-1B021A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.