ASUS logo

ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54337
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

ASUS MeMO Pad 10 ME102A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

ASUS MeMO Pad 10 ME102A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 522 g. Operating system installed: Android. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.