ASUS A6KM-Q093H - Intel Celeron M 420, 1024MB, 100GB, 15.4, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1 GB, 100 GB, Windows XP Home Edition
ASUS A6KM-Q093H - Intel Celeron M 420, 1024MB, 100GB, 15.4. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® 7300. Operating system installed: Windows XP Home Edition. Weight: 2.85 kg