ASUS logo

ASUS Zenbook UX31A-R4004H Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium, Metallic

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25378
Info modified on:
23 Jan 2025, 18:26:56
Short summary description ASUS Zenbook UX31A-R4004H Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium, Metallic:

ASUS Zenbook UX31A-R4004H, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX31A-R4004H Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Aluminium, Metallic:

ASUS Zenbook UX31A-R4004H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Aluminium, Metallic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.