ASUS A7M-7S035C, BE, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB, Windows Vista Home Premium
ASUS A7M-7S035C, BE. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg