ASUS R2E-BH051E, Intel Stealey, 0.8 GHz, 17.8 cm (7"), 800 x 480 pixels, 1 GB, 100 GB
ASUS R2E-BH051E. Processor family: Intel Stealey, Processor frequency: 0.8 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 830 g