ASUS logo

ASUS R1E-3P057E, NL Intel® Core™2 Duo T8300 33.8 cm (13.3") 4 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14846
Info modified on:
23 Jan 2025, 19:10:16
Short summary description ASUS R1E-3P057E, NL Intel® Core™2 Duo T8300 33.8 cm (13.3") 4 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

ASUS R1E-3P057E, NL, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description ASUS R1E-3P057E, NL Intel® Core™2 Duo T8300 33.8 cm (13.3") 4 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

ASUS R1E-3P057E, NL. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.98 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.