ASUS logo

ASUS Vivobook S200E-CT216H Intel® Core™ i3 i3-2365M Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48917
Info modified on:
02 Feb 2025, 22:49:15
Short summary description ASUS Vivobook S200E-CT216H Intel® Core™ i3 i3-2365M Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook S200E-CT216H, Intel® Core™ i3, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S200E-CT216H Intel® Core™ i3 i3-2365M Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

ASUS Vivobook S200E-CT216H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.