ASUS logo

ASUS A6KT-Q006H Notebook 39.1 cm (15.4") 1 GB DDR-SDRAM 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53768
Info modified on:
24 Jan 2025, 20:25:13
Short summary description ASUS A6KT-Q006H Notebook 39.1 cm (15.4") 1 GB DDR-SDRAM 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition:

ASUS A6KT-Q006H Notebook, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description ASUS A6KT-Q006H Notebook 39.1 cm (15.4") 1 GB DDR-SDRAM 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition:

ASUS A6KT-Q006H Notebook. Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.