ASUS logo

ASUS M51SN-AP008C Intel® Core™2 Duo T8300 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33918
Info modified on:
22 Jan 2025, 06:27:51
Short summary description ASUS M51SN-AP008C Intel® Core™2 Duo T8300 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

ASUS M51SN-AP008C, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 3 GB, 250 GB, Windows Vista Home Premium

Long summary description ASUS M51SN-AP008C Intel® Core™2 Duo T8300 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

ASUS M51SN-AP008C. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.