ASUS logo

ASUS A7D-R001H Notebook 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171062
Info modified on:
23 Jan 2025, 18:07:20
Short summary description ASUS A7D-R001H Notebook 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700:

ASUS A7D-R001H Notebook, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description ASUS A7D-R001H Notebook 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700:

ASUS A7D-R001H Notebook. Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.