ASUS logo

ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail Intel Pentium Mobile 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81224
Info modified on:
12 Sept 2020, 08:34:09
Long product name ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail Intel Pentium Mobile 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Professional:

W2VC 17/dvd-r/770/1gb/100/xppr Retail

ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail Intel Pentium Mobile 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Professional:

ASUS W2Vc Notebook Series is the Home Theater for the Digital Era with digital TV Broadcasting, 17” Widescreen and Built-in Subwoofer.

Short summary description ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail Intel Pentium Mobile 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Professional:

ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail, Intel Pentium Mobile, 2.13 GHz, 43.2 cm (17"), 1 GB, 100 GB, Windows XP Professional

Long summary description ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail Intel Pentium Mobile 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Professional:

ASUS W2VC 17/dvd-r/770/1gb/100/xppr Retail. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 43.2 cm (17"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 3.4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.