ASUS logo

ASUS A3E dvd-r/740/512/80/xppro 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel 915GM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99464
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A3E dvd-r/740/512/80/xppro 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel 915GM:

ASUS A3E dvd-r/740/512/80/xppro, 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description ASUS A3E dvd-r/740/512/80/xppro 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel 915GM:

ASUS A3E dvd-r/740/512/80/xppro. Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel 915GM. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.