ASUS logo

ASUS A6K dvd-r/MT30/512/80/xphome 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB NVIDIA® GeForce® Go 6200 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27801
Info modified on:
01 Dec 2020, 16:16:59
Short summary description ASUS A6K dvd-r/MT30/512/80/xphome 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB NVIDIA® GeForce® Go 6200 Windows XP Home Edition:

ASUS A6K dvd-r/MT30/512/80/xphome, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A6K dvd-r/MT30/512/80/xphome 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB NVIDIA® GeForce® Go 6200 Windows XP Home Edition:

ASUS A6K dvd-r/MT30/512/80/xphome. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA® GeForce® Go 6200. Operating system installed: Windows XP Home Edition. Weight: 2.85 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.