ASUS logo

ASUS ProArt P16 H7606WP-RJ079X AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQXGA+ 64 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261
Info modified on:
16 May 2025, 09:55:24
Short summary description ASUS ProArt P16 H7606WP-RJ079X AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQXGA+ 64 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Windows 11 Pro Black:

ASUS ProArt P16 H7606WP-RJ079X, AMD Ryzen AI 9 HX, 2 GHz, 40.6 cm (16"), 2880 x 1800 pixels, 64 GB, 2 TB

Long summary description ASUS ProArt P16 H7606WP-RJ079X AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQXGA+ 64 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Windows 11 Pro Black:

ASUS ProArt P16 H7606WP-RJ079X. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9 HX, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.