ASUS logo

ASUS Vivobook S 15 OLED S5507QA-BB91-CB Qualcomm Snapdragon X1E-78-100 Laptop 39.6 cm (15.6") 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3569
Info modified on:
23 Apr 2025, 17:01:23
Short summary description ASUS Vivobook S 15 OLED S5507QA-BB91-CB Qualcomm Snapdragon X1E-78-100 Laptop 39.6 cm (15.6") 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:

ASUS Vivobook S 15 OLED S5507QA-BB91-CB, Qualcomm Snapdragon, 3.4 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 32 GB, 1 TB

Long summary description ASUS Vivobook S 15 OLED S5507QA-BB91-CB Qualcomm Snapdragon X1E-78-100 Laptop 39.6 cm (15.6") 3K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Silver:

ASUS Vivobook S 15 OLED S5507QA-BB91-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100, Processor frequency: 3.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 3K, Display resolution: 2880 x 1620 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.