ASUS Zenbook S 14 UX5406SA-PV079W, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 32 GB, 512 GB, Windows 11 Home
ASUS Zenbook S 14 UX5406SA-PV079W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 258V. Display diagonal: 35.6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.2 kg