ASUS logo

ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39.6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5163
Info modified on:
14 Feb 2025, 16:16:16
Short summary description ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39.6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 15 OLED S5506MA-MA074W, Intel Core Ultra 7, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39.6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 15 OLED S5506MA-MA074W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 39.6 cm (15.6"), HD type: 3K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.