ASUS logo

ASUS ProArt P16 H7606WI-ME024W AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Spanish Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4098
Info modified on:
05 Jun 2025, 15:38:53
Short summary description ASUS ProArt P16 H7606WI-ME024W AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Spanish Black:

ASUS ProArt P16 H7606WI-ME024W, AMD Ryzen AI 9 HX, 2 GHz, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description ASUS ProArt P16 H7606WI-ME024W AMD Ryzen AI 9 HX 370 Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Spanish Black:

ASUS ProArt P16 H7606WI-ME024W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9 HX, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.