ASUS logo

ASUS Vivobook 16X K3605ZV-N1084 Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8546
Info modified on:
01 Feb 2025, 04:38:13
Short summary description ASUS Vivobook 16X K3605ZV-N1084 Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Silver:

ASUS Vivobook 16X K3605ZV-N1084, Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Silver

Long summary description ASUS Vivobook 16X K3605ZV-N1084 Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Silver:

ASUS Vivobook 16X K3605ZV-N1084. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12650H. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product colour: Silver. Weight: 1.8 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.