ASUS logo

ASUS Vivobook 14X OLED K3405VC-KM049W Intel® Core™ i9 i9-13900H Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21856
Info modified on:
22 Jan 2025, 05:44:47
Short summary description ASUS Vivobook 14X OLED K3405VC-KM049W Intel® Core™ i9 i9-13900H Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 14X OLED K3405VC-KM049W, Intel® Core™ i9, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook 14X OLED K3405VC-KM049W Intel® Core™ i9 i9-13900H Laptop 35.6 cm (14") 2.8K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 14X OLED K3405VC-KM049W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.