ASUS logo

ASUS Vivobook 14 S1405YA-DRLY244W AMD Ryzen™ 7 7730U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1209
Info modified on:
08 May 2025, 08:54:49
Short summary description ASUS Vivobook 14 S1405YA-DRLY244W AMD Ryzen™ 7 7730U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS Vivobook 14 S1405YA-DRLY244W, AMD Ryzen™ 7, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook 14 S1405YA-DRLY244W AMD Ryzen™ 7 7730U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

ASUS Vivobook 14 S1405YA-DRLY244W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.