ASUS logo

ASUS Vivobook 15 OLED F1505VA-MA559W Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4152
Info modified on:
01 Feb 2025, 06:14:12
Short summary description ASUS Vivobook 15 OLED F1505VA-MA559W Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 15 OLED F1505VA-MA559W, Intel® Core™ i7, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook 15 OLED F1505VA-MA559W Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 15 OLED F1505VA-MA559W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 39.6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1.7 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.