ASUS logo

ASUS Zenbook 14X OLED UX3404VA-M9092W Intel® Core™ i9 i9-13900H Laptop 36.8 cm (14.5") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8679
Info modified on:
22 Jan 2025, 21:48:57
Short summary description ASUS Zenbook 14X OLED UX3404VA-M9092W Intel® Core™ i9 i9-13900H Laptop 36.8 cm (14.5") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS Zenbook 14X OLED UX3404VA-M9092W, Intel® Core™ i9, 36.8 cm (14.5"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Zenbook 14X OLED UX3404VA-M9092W Intel® Core™ i9 i9-13900H Laptop 36.8 cm (14.5") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS Zenbook 14X OLED UX3404VA-M9092W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 36.8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.56 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.