ASUS logo

ASUS Vivobook Pro 16X OLED N7600ZE#B09X6L58LG Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12981
Info modified on:
01 Feb 2025, 05:26:09
Short summary description ASUS Vivobook Pro 16X OLED N7600ZE#B09X6L58LG Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Pro 16X OLED N7600ZE#B09X6L58LG, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 3840 x 2400 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook Pro 16X OLED N7600ZE#B09X6L58LG Intel® Core™ i7 i7-12650H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Pro 16X OLED N7600ZE#B09X6L58LG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12650H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.