ASUS logo

ASUS Vivobook Pro 16X OLED N7600ZE-L2032W Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42108
Info modified on:
01 Feb 2025, 04:45:41
Short summary description ASUS Vivobook Pro 16X OLED N7600ZE-L2032W Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 16X OLED N7600ZE-L2032W, Intel® Core™ i7, 40.6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook Pro 16X OLED N7600ZE-L2032W Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") WQUXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook Pro 16X OLED N7600ZE-L2032W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.