ASUS logo

ASUS X515MA Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159427
Info modified on:
08 Nov 2024, 11:16:32
Short summary description ASUS X515MA Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS X515MA, Intel® Celeron® N, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS X515MA Intel® Celeron® N N4020 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS X515MA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.