ASUS logo

ASUS Zenbook Pro UX535LI-H2172R Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54514
Info modified on:
22 Jan 2025, 05:25:20
Short summary description ASUS Zenbook Pro UX535LI-H2172R Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS Zenbook Pro UX535LI-H2172R, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook Pro UX535LI-H2172R Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS Zenbook Pro UX535LI-H2172R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.