ASUS logo

ASUS Zenbook 14 UM425IA-HM067 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34865
Info modified on:
08 Nov 2024, 05:35:29
Short summary description ASUS Zenbook 14 UM425IA-HM067 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

ASUS Zenbook 14 UM425IA-HM067, AMD Ryzen™ 5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UM425IA-HM067 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

ASUS Zenbook 14 UM425IA-HM067. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product colour: Grey. Weight: 1.13 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.